Status: | Unknown |
---|---|
Series: | 104031 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.25
|
1,478
in stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
42,000
in stock
|
Buy Now | |
element14
from US$2.04
|
14,501
in stock
|
Buy Now | |
Farnell
from US$1.26
|
12,201
in stock
|
Buy Now | |
Avnet America
from US$1.30
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
5,119
in stock
|
Buy Now | |
Heilind Electronics
from US$1.21
|
4,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.21
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
996
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$1.90
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
Sager
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | 104031 Series |
---|---|
Connector Type | Micro SD |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, MICRO SD, 8POS | element14 |
Conn Micro SD Card Receptacle 8 POS 1.1mm Solder RA SMD Emboss T/R | Avnet America |
Connector, Micro Sd, 8Pos | Newark Electronics |
MICROSD SOCKET PUSH/PULL 2000PC/REEL | Heilind Electronics |
microSD 1.10mm SMT push-pull memory card | RS |
Molex Memory Card Connector, Push / Pull, MicroSD, Poles - 8 | Distrelec |
Surface Mount Micro SD Card Connector, with Push In Termination | Molex Incorporated 104031-0811 | RS Americas |
1.10MM MICRO SD 08P PUSH/PULL | TTI Europe |
Memory Card Connectors 1.10MM MICRO SD 08P PUSH/PULL | Sager |
1.10mm Pitch microSD* Memory Card Connector, Surface Mount, Push-Pull Type, 1.42mm Height, with Detect Switch | Power and Signal Group |
Where can I find additional details, specifications and documents for a 104031-0811?
Additional datasheets, footprints and schematics for 104031-0811 are listed on our Part Details page. You can also find images and similar parts to 104031-0811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104031-0811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104031-0811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104031-0811 fall under?
The 104031-0811 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 104031-0811 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104031-0811 you can contact the distributor directly for product support, shipping queries etc.
Is the 104031-0811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104031-0811 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for 104031-0811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104031-0811 often in real-time on the comparison pages.
What if I can't find stock of 104031-0811?
You can fill out our help required form which you can use to request a quote for 104031-0811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.