Status: | Unknown |
---|---|
Series: | HSAutoLink 104004 Series |
RoHS: | Unknown |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Plug |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | HSAutoLink 104004 Series |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Connector Type | USB Mini B |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 5Contacts |
Uscar Mini B Usb Header Vertical - B |Molex 104004-0505 | Newark Electronics |
Conn Mini USB Type B HDR 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Tray | Avnet America |
HSAutolink Series, Mount Version 2.0 Type B Mini USB Conn Plug,16V ac,1A | Molex Incorporated 104004-0505 | RS Americas |
USB CONN, 2.0, MINI USB TYPE B, PLUG | Farnell |
Where can I find additional details, specifications and documents for a 104004-0505?
Additional datasheets, footprints and schematics for 104004-0505 are listed on our Part Details page. You can also find images and similar parts to 104004-0505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104004-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104004-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104004-0505 fall under?
The 104004-0505 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 104004-0505 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104004-0505 you can contact the distributor directly for product support, shipping queries etc.
Is the 104004-0505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104004-0505 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 104004-0505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104004-0505 often in real-time on the comparison pages.
What if I can't find stock of 104004-0505?
You can fill out our help required form which you can use to request a quote for 104004-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.