Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 7/8" Sensor Straight 4 Position Plug |
---|---|
Connector Type B | Pigtail |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.83m |
Jacket Color | Yellow |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mc 4P Mp 6 16/4 Pvc |Molex 104002A01F060 | Newark Electronics |
MC CORD MC 4P MP 6' 16/4 PVC | Avnet America |
Cordset, Single-End | Carlton-Bates |
Where can I find additional details, specifications and documents for a 104002A01F060?
Additional datasheets, footprints and schematics for 104002A01F060 are listed on our Part Details page. You can also find images and similar parts to 104002A01F060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104002A01F060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104002A01F060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104002A01F060 fall under?
The 104002A01F060 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 104002A01F060 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104002A01F060 you can contact the distributor directly for product support, shipping queries etc.
Is the 104002A01F060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104002A01F060 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for 104002A01F060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104002A01F060 often in real-time on the comparison pages.
What if I can't find stock of 104002A01F060?
You can fill out our help required form which you can use to request a quote for 104002A01F060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.