Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$690.47
|
19
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
382
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
-
|
Buy Now | |
element14
from US$1,216.46
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$649.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Decade Box Type | Resistance |
---|---|
No. of Decades | 8 |
Decade Test Range | 1ohm to 100Mohm |
Accuracy % | 1% |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Adjustment Type | Thumbwheel Switch |
External Depth | 75mm |
External Height | 110mm |
External Length / Height | 110mm |
External Width | 200mm |
Measuring Range | 1ohm to 100Mohm |
Power Rating | 1W |
Resolution | 250mohm |
Voltage Rating | 250V |
Weight | 600g |
1040 8 decade-thumb wheel resistance box | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crayola Crayons - Rainbow 8 Pack |Adafruit 1040 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Mounting | Through Hole Mount |
---|---|
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Body Material | Brass |
External Height | 0.39" |
RoHS Compliant | Yes |
Test Point PC Slotted THM Height .390 Brass/Tin | Keystone Electronics 1040 | RS Americas |
Tip: solder lug | Transfer Multisort Elektronik |
PCB TEST POINT | Heilind Electronics |
Through Hole Brass Tin Plate PC Loop .390 inch Long Test Point | Future Electronics |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks TP TERM BRS MATTE TINNED PLATED | Sager |
Where can I find additional details, specifications and documents for a 1040.?
Additional datasheets, footprints and schematics for 1040. are listed on our Part Details page. You can also find images and similar parts to 1040. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1040. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1040. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1040. fall under?
The 1040. is listed under Test Equipment > Component Testing > Decade Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1040. when available in the Decade Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1040. you can contact the distributor directly for product support, shipping queries etc.
Is the 1040. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1040. have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 1040..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1040. often in real-time on the comparison pages.
What if I can't find stock of 1040.?
You can fill out our help required form which you can use to request a quote for 1040. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.