104-SA-PI Hand & Workholding Tools by Unknown

TWO STAR SMD TWEEZER, 4-1/2 IN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Tweezer Type SMD
Tweezer Tip Type / Style Curve, Paddle
Overall Length 4.5"
Tweezer Body Material Stainless Steel
Tweezer Tip Material Stainless Steel
RoHS Compliant NA

Alternative Descriptions

Two Star Smd Tweezer, 4-1/2 In | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 104-SA-PI?

Additional datasheets, footprints and schematics for 104-SA-PI are listed on our Part Details page. You can also find images and similar parts to 104-SA-PI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 104-SA-PI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104-SA-PI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 104-SA-PI fall under?

The 104-SA-PI is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.

Can I view similar or alternative parts?

You can view similar parts to 104-SA-PI when available in the Tweezers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 104-SA-PI you can contact the distributor directly for product support, shipping queries etc.

Is the 104-SA-PI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 104-SA-PI have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 104-SA-PI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 104-SA-PI often in real-time on the comparison pages.

What if I can't find stock of 104-SA-PI?

You can fill out our help required form which you can use to request a quote for 104-SA-PI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay