Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Connector Type A | D Subminiature H/D Plug VGA 15 Way |
---|---|
Connector Type B | D Subminiature H/D Plug VGA 15 Way |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Blue |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Computer |
Cable Length | 2m |
Colour | Blue |
Lead Length | 2m |
Where can I find additional details, specifications and documents for a 104-234.?
Additional datasheets, footprints and schematics for 104-234. are listed on our Part Details page. You can also find images and similar parts to 104-234. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104-234. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104-234. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104-234. fall under?
The 104-234. is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 104-234. when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104-234. you can contact the distributor directly for product support, shipping queries etc.
Is the 104-234. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104-234. have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for 104-234..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104-234. often in real-time on the comparison pages.
What if I can't find stock of 104-234.?
You can fill out our help required form which you can use to request a quote for 104-234. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.