Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Avid |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Development |
Application Sub Type | Wireless Power Transmitter |
Kit Contents | Qi FOD Transmitter |
Product Range | - |
Features | Qi V1.1 Tx to Debug Verify & Testing Qi Rxs USB/Serial Port Decodes 8bit WPC PPR |
Exact 10401 Eventus Circular Die DIN EN 22568 M3 x 0.5 | Rapid Electronics |
Serious Light Duty LLM - M10 75kg - Stai | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connectors, Twist-On, Splices, HI-1, Porcelain, White, Size 14-18 AWG | ABB Thomas & Betts 10-401 | RS Americas |
Hi-1 Porcelain Wire Connector |Abb Thomas & Betts 10401 | Newark Electronics |
Where can I find additional details, specifications and documents for a 104-01?
Additional datasheets, footprints and schematics for 104-01 are listed on our Part Details page. You can also find images and similar parts to 104-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104-01 fall under?
The 104-01 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 104-01 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 104-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104-01 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and Sager have stock available or on a lead time for 104-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104-01 often in real-time on the comparison pages.
What if I can't find stock of 104-01?
You can fill out our help required form which you can use to request a quote for 104-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.