Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.42
|
49
in stock
|
Buy Now | |
Sager
from US$0.60
|
10,603
in stock
|
Buy Now | |
Rutronik
from US$1.05
|
3,085
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
2,354
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
1,870
in stock
|
Buy Now | |
Newark Electronics
from US$38.17
|
751
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
300
in stock
|
Buy Now | |
element14
from US$0.73
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
129
in stock
|
Buy Now | |
RS Americas
from US$7.60
|
126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.10
|
100
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.38
|
1
in stock
|
Buy Now | |
Avnet America
from US$40.03
|
-
|
Buy Now | |
Carlton-Bates
from US$1.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
No. of Rows | 2 Row |
---|---|
No. of Positions | 4Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Pitch Spacing | 9.5mm |
Rated Current | 20A |
Rated Voltage | 250V |
Product Range | - |
Terminal Block Connector, Hvy Dty Dbl Rw,4 Pos,20AMPS,250 , Kulka 670AGP04 | Marathon Special Products 104 | RS Americas |
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | Coin Cell - 23mm |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | 23mm Coin Cell |
Battery Terminals | PCB Pins |
For Use With | BR2320 CL2320 CR2320 BR2325 CR2325 DL2325 BR2330 CL2330 BR2335 |
No. of Cells | 1 |
Coin Cell Battery Holders TH COIN CELL BATTERY HOLDER 23mm | Sager |
HOLDERCOIN23MM H | Rutronik |
Low Profile Coin Cell Battery Holder for a Single 23 mm Cell | Future Electronics |
Button Cell Holder 23mm 1 Cell | Schukat Electronic |
COIN CELL HOLDER | Heilind Electronics |
Battery Sizes Accepted:Coin Cell - 23mm | element14 |
Keystone 104 23mm Single Coin Cell Holder | Rapid Electronics |
Holder, Battery | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wr Distr Clmp - Gearwrench Rohs Compliant: Na |Gearwrench 104 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 8" |
External Height - Metric | 203.2mm |
External Width - Imperial | 5" |
External Width - Metric | 127mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 104?
Additional datasheets, footprints and schematics for 104 are listed on our Part Details page. You can also find images and similar parts to 104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 104 fall under?
The 104 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 104 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 104 you can contact the distributor directly for product support, shipping queries etc.
Is the 104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 104 have stock available?
Authorised distributors including Sager, Rutronik, Future Electronics, Schukat Electronic and Newark Electronics have stock available or on a lead time for 104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 104 often in real-time on the comparison pages.
What if I can't find stock of 104?
You can fill out our help required form which you can use to request a quote for 104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.