Status: | Unknown |
---|---|
Series: | PPB Series |
RoHS: | Unknown |
Prices starting from US$0.52
Capacitance | 10000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PPB Series |
Capacitor Case Style | - |
Capacitor Polypropylene Pp Film 0.01Uf, 630V, 10%, Radial | Newark Electronics |
IGBT SNUBBER CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 103PPB630K?
Additional datasheets, footprints and schematics for 103PPB630K are listed on our Part Details page. You can also find images and similar parts to 103PPB630K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103PPB630K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103PPB630K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103PPB630K fall under?
The 103PPB630K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 103PPB630K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103PPB630K you can contact the distributor directly for product support, shipping queries etc.
Is the 103PPB630K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103PPB630K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Richardson RFPD have stock available or on a lead time for 103PPB630K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103PPB630K often in real-time on the comparison pages.
What if I can't find stock of 103PPB630K?
You can fill out our help required form which you can use to request a quote for 103PPB630K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.