Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coupling Material | Acetal |
---|---|
Torque | 0.36N-m |
External Diameter | 11.1mm |
Rotational Speed Max | - |
Bore Size | 5mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bore Diameter Max | 5mm |
Bore Diameter Min | 5mm |
External Length / Height | 37.6mm |
Height | 37.6mm |
Length | 37.6mm |
Pack Quantity | 2 |
Rotational Speed | 1000rpm |
Universal Joint, 5X5, Pk2 | Newark Electronics |
UNIVERSAL JOINT, 5X5, PK2 | element14 |
Where can I find additional details, specifications and documents for a 103P09.2020.F?
Additional datasheets, footprints and schematics for 103P09.2020.F are listed on our Part Details page. You can also find images and similar parts to 103P09.2020.F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103P09.2020.F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103P09.2020.F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103P09.2020.F fall under?
The 103P09.2020.F is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 103P09.2020.F when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103P09.2020.F you can contact the distributor directly for product support, shipping queries etc.
Is the 103P09.2020.F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103P09.2020.F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 103P09.2020.F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103P09.2020.F often in real-time on the comparison pages.
What if I can't find stock of 103P09.2020.F?
You can fill out our help required form which you can use to request a quote for 103P09.2020.F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.