Status: | Unknown |
---|---|
Series: | MWS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 10kV |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
Product Range | MWS Series |
RoHS Compliant | Yes |
Capacitor Polyester Film 0.01Uf, 10Kv, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a 103MWS103KT?
Additional datasheets, footprints and schematics for 103MWS103KT are listed on our Part Details page. You can also find images and similar parts to 103MWS103KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103MWS103KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103MWS103KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103MWS103KT fall under?
The 103MWS103KT is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 103MWS103KT when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103MWS103KT you can contact the distributor directly for product support, shipping queries etc.
Is the 103MWS103KT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 103MWS103KT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 103MWS103KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103MWS103KT often in real-time on the comparison pages.
What if I can't find stock of 103MWS103KT?
You can fill out our help required form which you can use to request a quote for 103MWS103KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.