103MSR400K Capacitors by Illinois Capacitor

CAPACITOR FILM PET 0.01UF 400V RAD

Status: Unknown
Series: MSR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
39,500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.07
307
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Specifications

Capacitance 10000pF
Voltage Rating 400V
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MSR Series
Capacitor Case Style -
Lead Spacing 7.5mm

Alternative Descriptions

CAPACITOR, FILM, PET, 0.01UF, 400V, RAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103MSR400K?

Additional datasheets, footprints and schematics for 103MSR400K are listed on our Part Details page. You can also find images and similar parts to 103MSR400K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103MSR400K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103MSR400K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103MSR400K fall under?

The 103MSR400K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 103MSR400K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103MSR400K you can contact the distributor directly for product support, shipping queries etc.

Is the 103MSR400K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103MSR400K have stock available?

Authorised distributors including Chip One Stop, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 103MSR400K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103MSR400K often in real-time on the comparison pages.

What if I can't find stock of 103MSR400K?

You can fill out our help required form which you can use to request a quote for 103MSR400K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay