103MSR102K Part Information

Details for 103MSR102K by Illinois Capacitor

Electronic & Electrical Components>Capacitors>Film Capacitors

Part Downloads

Part Specifications

Capacitance 10000pF
Voltage Rating 1kV
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 10%
Product Range MSR Series
Capacitor Case Style -
Lead Spacing 10mm
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR, FILM, PET, 0.01UF, 1KV, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):1kV; Capacitor Mounting:Through Hole RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103MSR102K?

Additional datasheets, footprints and schematics for 103MSR102K are listed in our Part Details tab. You can also find the 103MSR102K image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103MSR102K in the Pricing & Inventory tab next to part details. You can view 103MSR102K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103MSR102K fall under?

The 103MSR102K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 103MSR102K when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103MSR102K you can contact the distributor directly for product support, shipping queries etc.

Is the 103MSR102K RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 103MSR102K have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 103MSR102K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103MSR102K often in real-time on the comparison pages.

What if I can't find stock of 103MSR102K?

You can fill out our help required form which you can use to request a quote for 103MSR102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103MSR102K

Loading...
Loading Results for 103MSR102K
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us