Status: | Unknown |
---|---|
Series: | DO-35 Standard Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | DO-35 Standard Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3892K |
Thermistor Case Style | DO-35 |
Thermistor Terminals | Axial Leaded |
Ntc Thermistor, 10K, Axial Leaded | Newark Electronics |
NTC THERMISTOR, 10K, AXIAL LEADED | element14 |
10 kOhm ▒5% 3892 K 300░C Axial Glass Body NTC Thermistor | Future Electronics |
Where can I find additional details, specifications and documents for a 103JG1J?
Additional datasheets, footprints and schematics for 103JG1J are listed on our Part Details page. You can also find images and similar parts to 103JG1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103JG1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103JG1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103JG1J fall under?
The 103JG1J is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 103JG1J when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103JG1J you can contact the distributor directly for product support, shipping queries etc.
Is the 103JG1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103JG1J have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 103JG1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103JG1J often in real-time on the comparison pages.
What if I can't find stock of 103JG1J?
You can fill out our help required form which you can use to request a quote for 103JG1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.