103H7822-0440 Robotics by Sanyo Denki

STEPPER MOTOR 1.8DEG 4V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$45.22


Distributor Starting From Stock
Logo for element14 element14 US$45.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Type Unipolar
Torque Max 1.17N-m
Current Rating 2A
No. of Phases Two Phase
Resistance 1.8ohm
Inductance 3.6mH
Inertia 0.0004g-cm²
Product Range -
SVHC No SVHC (15-Jun-2015)
External Depth 53.8mm
External Length / Height 82mm
External Width 60mm
Frame Size 24
Holding Torque 1.17N-m
Indexing Angle 1.8°
Phase Resistance 2ohm
Voltage Rating V DC 4V

Alternative Descriptions

STEPPER MOTOR, 1.8DEG, 4V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103H7822-0440?

Additional datasheets, footprints and schematics for 103H7822-0440 are listed on our Part Details page. You can also find images and similar parts to 103H7822-0440 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103H7822-0440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103H7822-0440 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103H7822-0440 fall under?

The 103H7822-0440 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 103H7822-0440 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103H7822-0440 you can contact the distributor directly for product support, shipping queries etc.

Is the 103H7822-0440 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103H7822-0440 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 103H7822-0440.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103H7822-0440 often in real-time on the comparison pages.

What if I can't find stock of 103H7822-0440?

You can fill out our help required form which you can use to request a quote for 103H7822-0440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay