Status: | Unknown |
---|---|
Series: | SANMOTION F2 |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | - |
Current Rating | 2A |
No. of Phases | Two Phase |
Resistance | 1.5ohm |
Inductance | 7.5mH |
Inertia | 1.15oz-in² |
Product Range | SANMOTION F2 |
SVHC | No SVHC (17-Dec-2015) |
bipolar stepper motor, 830mNm, 2A | RS |
Sanyo Denki Stepper Motor 1Nm 2200min -1 1.8° NEMA 23 | Distrelec |
Stepper Motor, 2-Ph, 56Mm, Bipolar, 2A Rohs Compliant: Yes |Sanyo Denki 103H7123-5740 | Newark Electronics |
STEPPER MOTOR, 2-PH, 56MM, BIPOLAR, 2A | element14 |
Motor: DC | Transfer Multisort Elektronik |
Stepper Motors 2-Phase Stepping Motor, Single Shaft, 56mm, Bipolar, Leads, 53.8mm Motor Length | Sager |
Where can I find additional details, specifications and documents for a 103H7123-5740?
Additional datasheets, footprints and schematics for 103H7123-5740 are listed on our Part Details page. You can also find images and similar parts to 103H7123-5740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103H7123-5740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103H7123-5740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103H7123-5740 fall under?
The 103H7123-5740 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 103H7123-5740 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103H7123-5740 you can contact the distributor directly for product support, shipping queries etc.
Is the 103H7123-5740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103H7123-5740 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 103H7123-5740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103H7123-5740 often in real-time on the comparison pages.
What if I can't find stock of 103H7123-5740?
You can fill out our help required form which you can use to request a quote for 103H7123-5740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.