Tweezer Type | - |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Overall Length | 115mm |
---|---|
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC (15-Jun-2015) |
RoHS Compliant | NA |
103ACA TWEEZERS SMD 115MM | RS |
Tweezer, Smd | Newark Electronics |
Tweezers | Transfer Multisort Elektronik |
Weller Erem Tweezers Precision / SMD Stainless Steel 45° Angled 115mm | Distrelec |
EREM SMD-Pinzette 0221042300 | Boersig |
Where can I find additional details, specifications and documents for a 103ACA?
Additional datasheets, footprints and schematics for 103ACA are listed on our Part Details page. You can also find images and similar parts to 103ACA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103ACA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103ACA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103ACA fall under?
The 103ACA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 103ACA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103ACA you can contact the distributor directly for product support, shipping queries etc.
Is the 103ACA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103ACA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 103ACA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103ACA often in real-time on the comparison pages.
What if I can't find stock of 103ACA?
You can fill out our help required form which you can use to request a quote for 103ACA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.