Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Shielding | Shielded |
---|---|
No. of Pairs | 4 Pair |
Wire Gauge | 16AWG |
Jacket Color | Black |
Voltage Rating | 600V |
RoHS Compliant | Yes |
Shielded Cable Multipair, 4Pair, 16Awg, Per Ft, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a 1039A?
Additional datasheets, footprints and schematics for 1039A are listed on our Part Details page. You can also find images and similar parts to 1039A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1039A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1039A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1039A fall under?
The 1039A is listed under Cable, Wire & Cable Assemblies > Multipair Cable.
Can I view similar or alternative parts?
You can view similar parts to 1039A when available in the Multipair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1039A you can contact the distributor directly for product support, shipping queries etc.
Is the 1039A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1039A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1039A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1039A often in real-time on the comparison pages.
What if I can't find stock of 1039A?
You can fill out our help required form which you can use to request a quote for 1039A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.