Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | - |
Lens Diameter | 26.5mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens |
Beam Angle | 44° x 16° |
For Use With | Avago Moonstone LEDs |
Elliptical Optic 0.8 mm | Future Electronics |
LENS, ELIP.BEAM 26.5MM (MOONSTONE) | Farnell |
Where can I find additional details, specifications and documents for a 10395?
Additional datasheets, footprints and schematics for 10395 are listed on our Part Details page. You can also find images and similar parts to 10395 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10395 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10395 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10395 fall under?
The 10395 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10395 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10395 you can contact the distributor directly for product support, shipping queries etc.
Is the 10395 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10395 have stock available?
Authorised distributors including Future Electronics, RS Americas and Farnell have stock available or on a lead time for 10395.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10395 often in real-time on the comparison pages.
What if I can't find stock of 10395?
You can fill out our help required form which you can use to request a quote for 10395 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.