Options for Price Comparison
Distributor Statistics for 103943-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 103943-000
Details for 103943-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

103943-000 by TE Connectivity

TXR18AB00-2212AI

Part Information

103943-000 image
Not applicable for solder process capability
Status: Active
Aliases: 103943-000, 4-1190760-0
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
18
Material:
Aluminum
Color:
Olive Drab
Adapter Entry Size:
12
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter:
.01 – .75in, .2 – 19.1mm
Cable Diameter Range:
9.5 – 15.2mm, .375 – .6in
Connector Detail Specification Number:
AS31001, AS31011, AS31061, AS31071
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Connector Shell Size:
22
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Termination Device Included:
TR12AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

TXR18AB00-2212AI Onlinecomponents.com
TXR18AB00-2212AI Newark Electronics
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 22 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe