Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Approval Bodies | CSA / UL |
---|---|
Body Material | Thermoplastic |
Connector Retention Style | Solder Clip |
Connector Shroud | No |
Connector Type | Board-to-Board, Board to Board |
Gender | Header |
RoHS Compliant | No |
Conn Unshrouded Header HDR 30 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103916-9?
Additional datasheets, footprints and schematics for 103916-9 are listed on our Part Details page. You can also find images and similar parts to 103916-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103916-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103916-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103916-9 fall under?
The 103916-9 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 103916-9 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103916-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 103916-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103916-9 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 103916-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103916-9 often in real-time on the comparison pages.
What if I can't find stock of 103916-9?
You can fill out our help required form which you can use to request a quote for 103916-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.