Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Contact Termination Type | Through Hole |
Connector Shroud | Unshrouded |
RoHS Compliant | No |
Board-Board Conn, Header, 20Way, 2Row | Newark Electronics |
AMPMODU 20 Position Through-Hole Dual Row Straight .050 x .100 Unshrouded Header | Future Electronics |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Circular Connector, 20 SYSTEM 50 HDR DRST UNSHRD | TE Connectivity 103916-2 | RS Americas |
Where can I find additional details, specifications and documents for a 103916-2?
Additional datasheets, footprints and schematics for 103916-2 are listed on our Part Details page. You can also find images and similar parts to 103916-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103916-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103916-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103916-2 fall under?
The 103916-2 is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 103916-2 when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103916-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103916-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103916-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 103916-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103916-2 often in real-time on the comparison pages.
What if I can't find stock of 103916-2?
You can fill out our help required form which you can use to request a quote for 103916-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.