Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 50Contacts |
Connector Mounting | Through Hole Mount |
Body Material | Thermoplastic |
RoHS Compliant | No |
Conn Socket Strip RCP 50 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 103911-4?
Additional datasheets, footprints and schematics for 103911-4 are listed on our Part Details page. You can also find images and similar parts to 103911-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103911-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103911-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103911-4 fall under?
The 103911-4 is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103911-4 when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103911-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103911-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103911-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 103911-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103911-4 often in real-time on the comparison pages.
What if I can't find stock of 103911-4?
You can fill out our help required form which you can use to request a quote for 103911-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.