Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Type | - |
---|---|
Beam Type | Narrow |
LED Lens Colour | - |
Lens Diameter | 26.5mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens |
Beam Angle | 12.2° |
For Use With | Avago Moonstone LEDs |
Avago,Cree,Seoul Semi Plain Tight Optic | RS |
CREE Xlamp 26.5 mm Clear Color Plain Tight Optic TIR | Future Electronics |
LENS, PLAIN TIGHT 26.5MM (MOONSTONE) | Farnell |
Where can I find additional details, specifications and documents for a 10391?
Additional datasheets, footprints and schematics for 10391 are listed on our Part Details page. You can also find images and similar parts to 10391 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10391 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10391 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10391 fall under?
The 10391 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10391 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10391 you can contact the distributor directly for product support, shipping queries etc.
Is the 10391 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10391 have stock available?
Authorised distributors including Relay Specialties, RS, Future Electronics, RS Americas and Farnell have stock available or on a lead time for 10391.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10391 often in real-time on the comparison pages.
What if I can't find stock of 10391?
You can fill out our help required form which you can use to request a quote for 10391 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.