103904-2 PCB Connectors by TE Connectivity

03 MTE HDR SRRA LATCH W/HLDWN

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-42938-5377
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Newark
Newark
from US$0.36
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.02
5,950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 3
Number of Rows 1
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Current Rating (Max) 3A
Contact Type Pin
Contact Retention Within Housing With
Contact Base Material Brass
PCB Thickness (Recommended) .062in, 1.58mm
Connector Height 13.59mm, .535in
Connector Length 10.16mm, .4in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.59mm
Termination Resistance 15mΩ
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Type Hold-Down
PCB Mount Retention With
Strain Relief Without
PCB Mount Alignment Without
Contact Retention Type Within Housing Locking Lance
Mating Retention With
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube/Box, Tube
Packaging Quantity 52
実装方法 Tube/Box, Tube
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

03 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 103904-2 | Internal Number: 103904-2 | Alias Number: 2-42938-5377 | TE Connectivity | TE Store
03 Mte Hdr Srra Latch W/Hldwn Rohs Compliant: No |Amp Te Connectivity 103904-2 | Newark Electronics
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
03 MTE HDR SRRA LATCH W/HLDWN | TE Connectivity 103904-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103904-2?

Additional datasheets, footprints and schematics for 103904-2 are listed on our Part Details page. You can also find images and similar parts to 103904-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103904-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103904-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103904-2 fall under?

The 103904-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103904-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103904-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 103904-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103904-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 103904-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103904-2 often in real-time on the comparison pages.

What if I can't find stock of 103904-2?

You can fill out our help required form which you can use to request a quote for 103904-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay