103904-1 Part Information

Details for 103904-1 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Part Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 2
Contact Type Pin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
Connector Height .274in, 6.98mm
Connector Length 7.62mm, .3in
PCB Thickness (Recommended) 1.58mm, .062in
コネクタの高さ 6.98mm
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
PCB Mount Alignment Without
PCB Mount Retention With
PCB Mount Retention Type Hold-Down
Mating Retention With
Contact Retention Type Within Housing Locking Lance
Strain Relief Without
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Quantity 70
Packaging Method Tube/Box, Tube
実装方法 Tube, Tube/Box
PCB Connector Assembly Type PCB Mount Header
Header Type Shrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
Reflow solder capable to 260°C
Status: Active
Aliases: 2-42938-5376
Product Code: 6258
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded; Gender:Header RoHS Compliant: No | Newark Electronics
  • Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
  • 02 MTE HDR SRRA LATCH W/HLDWN | Allied Electronics & Automation
  • Conn Shrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole Tube | Avnet Europe
  • 02 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 2.54 mm PCB Mount Header Right Angle Wire-to-Board 2 | Header & Receptacle | Part Number: 103904-1 | Internal Number: 103904-1 | Alias Number: 2-42938-5376 | 2.54 mm | TE Connectivity | TE Store
  • AMPMODU 2 Position Through-Hole Single Row Right Angle .100 Inch Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103904-1?

Additional datasheets, footprints and schematics for 103904-1 are listed in our Part Details tab. You can also find the 103904-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103904-1 in the Pricing & Inventory tab next to part details. You can view 103904-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103904-1 fall under?

The 103904-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103904-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103904-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 103904-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103904-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 103904-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103904-1 often in real-time on the comparison pages.

What if I can't find stock of 103904-1?

You can fill out our help required form which you can use to request a quote for 103904-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103904-1

Loading...
Loading Results for 103904-1
We use cookies to improve your experience. See our privacy policy.
Okay