Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.20
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
3,706
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
576
in stock
|
Buy Now | |
Conrad
from US$23.40
|
25
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
RS
from US$0.87
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Connector Mounting | Through Hole Mount |
---|---|
Mounting Hole Dia | 0.055mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Body Material | Brass |
Thickness | 0.025" |
RoHS Compliant | Yes |
Through Hole Brass Tin Plate PC Loop .394 inch Long Test Point | Future Electronics |
Tip: solder lug | Transfer Multisort Elektronik |
PC TEST POINT SLOTTED | Rutronik |
Test Point, Pcb, Through Hole | Newark Electronics |
Test Point PC Slotted THM Height .394 Brass/Tin | Keystone Electronics 1039 | RS Americas |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks TP TERM BRS MATTE TINNED PLATED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Aluminium Enclosure |
---|---|
For Use With | Raspberry Pi Model B |
Features | Enough Room, Indestructable, Extra-cool Acts as A Thermal Heat Sink |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1039?
Additional datasheets, footprints and schematics for 1039 are listed on our Part Details page. You can also find images and similar parts to 1039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1039 fall under?
The 1039 is listed under Test & Measurement > Test Connectors & IC Test Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1039 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1039 you can contact the distributor directly for product support, shipping queries etc.
Is the 1039 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1039 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Distrelec, Conrad and Rutronik have stock available or on a lead time for 1039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1039 often in real-time on the comparison pages.
What if I can't find stock of 1039?
You can fill out our help required form which you can use to request a quote for 1039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.