103817-6 PCB Connectors by TE Connectivity

24 MODII HDR 3RST UNSHRD .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Farnell
Farnell
from US$7.06
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.70
70
in stock
Buy Now
Logo for RS
RS
from US$291.81
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.89
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .64mm, .025in
Number of Rows 3
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Positions 24
Contact Current Rating (Max) 3A
Contact Underplating Material Nickel
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Thickness 10 – 20µin
Contact Type Pin
PCB Contact Termination Area Plating Material Tin-Lead
端子の下地めっきの材料 Nickel
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Bright
Contact Mating Area Plating Material Gold
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
Row-to-Row Spacing .1in, 2.54mm
PCB Thickness (Recommended) 1.4mm, .055in
Dielectric Withstanding Voltage 750 V
Operating Voltage 30VAC
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
実装方法 Carton
Packaging Quantity 100
Packaging Method Carton
Header Type Standard
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.05mm, .12in
Operating Temperature Range -65 – 105°C
High Temperature Housing No

Alternative Descriptions

24 Modii Hdr 3Rst Unshrd .100 Rohs Compliant: No |Amp Te Connectivity 103817-6 | Newark Electronics
Conn Unshrouded Header HDR 24 POS 2.54mm Solder ST Thru-Hole | Avnet America
TE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103817-6?

Additional datasheets, footprints and schematics for 103817-6 are listed on our Part Details page. You can also find images and similar parts to 103817-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103817-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103817-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103817-6 fall under?

The 103817-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103817-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103817-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 103817-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103817-6 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 103817-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103817-6 often in real-time on the comparison pages.

What if I can't find stock of 103817-6?

You can fill out our help required form which you can use to request a quote for 103817-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay