Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.43
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
2,643
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
881
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Rapid Electronics
from US$63.70
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$9.07
|
-
|
Buy Now |
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 1.75mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
PCB TEST POINT | Heilind Electronics |
Tip: solder lug | Transfer Multisort Elektronik |
Test Point, Pcb, Through Hole | Newark Electronics |
PCB TEST POINT | Future Electronics |
Test Point, PC Loop, THM, Height .395, Brass/Tin | Keystone Electronics 1038 | RS Americas |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks TP TERM BRS MATTE TINNED PLATED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1038?
Additional datasheets, footprints and schematics for 1038 are listed on our Part Details page. You can also find images and similar parts to 1038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1038 fall under?
The 1038 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1038 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1038 you can contact the distributor directly for product support, shipping queries etc.
Is the 1038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1038 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 1038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1038 often in real-time on the comparison pages.
What if I can't find stock of 1038?
You can fill out our help required form which you can use to request a quote for 1038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.