Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.07
|
382
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
2,737
in stock
|
Buy Now | |
Boersig
from US$0.80
|
1,442
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
382
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
382
in stock
|
Buy Now | |
Chip One Stop
from US$1.29
|
382
in stock
|
Buy Now | |
Avnet America
-
|
3,331
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
TE Store
from US$2.37
|
-
|
Buy Now | |
Farnell
from US$2.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Connector Height | 13.59mm, .535in |
Connector Length | 10.16mm, .4in |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Alignment | Without |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
実装方法 | Tube/Box, Tube |
Packaging Quantity | 54 |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
AMPMODU MTE Series 3 Position Through Hole Mount Header | Future Electronics |
Headers & Wire Housings Ltch Hdr W/O Swage 3 |Amp Te Connectivity 103735-2 | Newark Electronics |
Headers&Wire Housings LTCH HDR W/O SWAGE 3 | Rapid Electronics |
TE Connectivity - AMP PCB Connector 03 MTE HDR SRST LATCH | Distrelec |
Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
PCB Mount Header, 03, Shrouded w/ Latch, .100CL, AMPMODU MTE Series | TE Connectivity 103735-2 | RS Americas |
Special Order: 03 MTE HDR SRST LATCH .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 103735-2 | Internal Number: 103735-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103735-2?
Additional datasheets, footprints and schematics for 103735-2 are listed on our Part Details page. You can also find images and similar parts to 103735-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103735-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103735-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103735-2 fall under?
The 103735-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103735-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103735-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103735-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103735-2 have stock available?
Authorised distributors including Future Electronics, Boersig, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 103735-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103735-2 often in real-time on the comparison pages.
What if I can't find stock of 103735-2?
You can fill out our help required form which you can use to request a quote for 103735-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.