Prices starting from US$0.11
Product Range | - |
---|---|
Connector Colour | - |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 0.055mm |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Body Material | Brass |
Connector, Test Point, Through Hole | Newark Electronics |
Through Hole Brass Tin Plate PC Loop .433 inch Long Test Point | Future Electronics |
PC Slotted Test Point, Thru-Hole Mount, Tin Plate, Brass | Keystone Electronics 1037 | RS Americas |
TEST POINT, PCB, THROUGH HOLE | element14 |
Test Point | Carlton-Bates |
Test Plugs & Test Jacks PCB TEST POINT | Sager |
CONNECTOR, TEST POINT, THROUGH HOLE | Farnell |
Where can I find additional details, specifications and documents for a 1037?
Additional datasheets, footprints and schematics for 1037 are listed on our Part Details page. You can also find images and similar parts to 1037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1037 fall under?
The 1037 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1037 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1037 you can contact the distributor directly for product support, shipping queries etc.
Is the 1037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1037 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 1037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1037 often in real-time on the comparison pages.
What if I can't find stock of 1037?
You can fill out our help required form which you can use to request a quote for 1037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.