Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .098in, .25mm |
Connector Length | .698in, 1.77mm |
コネクタの高さ | .25mm |
Operating Voltage | 600VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Material | Flame-Retardant Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | Crimp Snap-In Contacts |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
Conn Housing RCP 7 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 7Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 103688-6?
Additional datasheets, footprints and schematics for 103688-6 are listed on our Part Details page. You can also find images and similar parts to 103688-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103688-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103688-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103688-6 fall under?
The 103688-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103688-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103688-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 103688-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103688-6 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 103688-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103688-6 often in real-time on the comparison pages.
What if I can't find stock of 103688-6?
You can fill out our help required form which you can use to request a quote for 103688-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.