Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Current Rating (Max) | 3A |
CompactPCI | No |
Row-to-Row Spacing | 2.54mm, .1in |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage | 600 V |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Shroud Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Latched |
For Use With | MTE Pin Assemblies |
Comment | Insert Pin Receptacle Assembly w/Guide Ribs (only) into shroud. |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Shroud |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
06 MTE PANEL MOUNT SR Connector Cover Type: Panel Mount Shroud Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 6 Operating Temperature (Max): 105 °C Panel Mount Shroud Black | Connector Cap & Cover | Part Number: 103682-5 | Internal Number: 103682-5 | Thermoplastic | TE Connectivity | TE Store |
06 Mte Panel Mount Sr |Amp Te Connectivity 103682-5 | Newark Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Panel Mount Pin Shroud |
---|---|
For Use With | AMPMODU MTE Pin Assemblies with Guide Ribs |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 103682-5?
Additional datasheets, footprints and schematics for 103682-5 are listed on our Part Details page. You can also find images and similar parts to 103682-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103682-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103682-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103682-5 fall under?
The 103682-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 103682-5 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103682-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 103682-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103682-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 103682-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103682-5 often in real-time on the comparison pages.
What if I can't find stock of 103682-5?
You can fill out our help required form which you can use to request a quote for 103682-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.