Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.48
|
1,564
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
1,564
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
1,564
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
1,564
in stock
|
Buy Now | |
Farnell
from US$4.14
|
1,275
in stock
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
Boersig
from US$2.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shroud Color | Black |
---|---|
Shroud Material | Thermoplastic |
Number of Rows | 1 |
Number of Positions | 10 |
Contact Current Rating (Max) | 3A |
CompactPCI | No |
Row-to-Row Spacing | .1in, 2.54mm |
Termination Resistance | 15mΩ |
Dielectric Withstanding Voltage | 600 VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Shroud Flammability Rating | UL 94V-0 |
Mating Alignment Type | Latched |
PCB Mount Retention | Without |
Mating Alignment | With |
For Use With | MTE Receptacle Assemblies |
Comment | Insert Receptacle Assembly w/Guide Ribs (only) into shroud. |
Packaging Method | Package |
実装方法 | Package |
Connector Mounting Accessory Type | Coupling Shroud |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Shroud 10P .100 Ltch |Amp Te Connectivity 103680-7 | Newark Electronics |
Headers&Wire Housings SHROUD 10P .100 LTCH | Rapid Electronics |
TE Connectivity - AMP PCB Conn Shroud 10 MTE COUPLING SHRD SR | Distrelec |
Connector Accessories 10 POS Shroud Thermoplastic Black | Avnet America |
Coupling Shroud 10,Latching, AMPMODU MTE Series | TE Connectivity 103680-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Shroud |
---|---|
For Use With | AMPMODU MTE Receptacle Assemblies with Guide Ribs |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103680-7?
Additional datasheets, footprints and schematics for 103680-7 are listed on our Part Details page. You can also find images and similar parts to 103680-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103680-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103680-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103680-7 fall under?
The 103680-7 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 103680-7 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103680-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 103680-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103680-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103680-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103680-7 often in real-time on the comparison pages.
What if I can't find stock of 103680-7?
You can fill out our help required form which you can use to request a quote for 103680-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.