103673-9 PCB Connectors by TE Connectivity

10 MTE HDR SRRA LATCH W/HLDWN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.87
605
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
605
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.54
605
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.76
605
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.95
494
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.93
-
Buy Now
Logo for Boersig
Boersig
from US$1.59
-
Buy Now
Logo for TE Store
TE Store
from US$4.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 10
Contact Type Pin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.59mm
PCB Thickness (Recommended) 1.57mm, .062in
Connector Height 13.59mm, .535in
Connector Length 27.94mm, 1.1in
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Dielectric Withstanding Voltage (Max) 600V
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
PCB Mount Retention Type Hold-Down
PCB Mount Retention With
Strain Relief Without
PCB Mount Alignment Without
Contact Retention Type Within Housing Locking Lance
Mating Retention With
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
実装方法 Tube/Box, Tube
Packaging Quantity 19
Packaging Method Tube/Box, Tube
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

10 Mte Hdr Srra Latch W/Hldwn |Amp Te Connectivity 103673-9 | Newark Electronics
LATCHING HDR SHRD 10 with hold down | Rapid Electronics
TE Connectivity 10 MTE HDR SRRA LATCH W/HLDWN Headers & Wire Housings LATCHING HDR SHRD 10 with hold down | Distrelec
CONN, R/A HDR, 10POS, 1ROW, 2.54MM, TH | Farnell
AMPMODU 10 Position Through-Hole Single Row Right Angle .100 Inch Header | Future Electronics
Conn Shrouded Header HDR 10 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
10 MTE HDR SRRA LATCH W/HLDWN | TE Connectivity 103673-9 | RS Americas
Special Order: 10 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 10 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 10 | PCB Header & Receptacle | Part Number: 103673-9 | Internal Number: 103673-9 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103673-9?

Additional datasheets, footprints and schematics for 103673-9 are listed on our Part Details page. You can also find images and similar parts to 103673-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103673-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103673-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103673-9 fall under?

The 103673-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103673-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103673-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 103673-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103673-9 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 103673-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103673-9 often in real-time on the comparison pages.

What if I can't find stock of 103673-9?

You can fill out our help required form which you can use to request a quote for 103673-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay