103673-6 Part Information

Details for 103673-6 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Part Specifications

PCB Mount Orientation Right Angle
Number of Positions 7
Number of Rows 1
Contact Type Pin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
PCB Contact Termination Area Plating Material Finish Matte
Contact Retention Within Housing With
Contact Current Rating (Max) 3A
PCB Thickness (Recommended) .062in, 1.57mm
Connector Height 13.59mm, .535in
Connector Length 20.32mm, .8in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.59mm
Dielectric Withstanding Voltage (Max) 600V
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Strain Relief Without
PCB Mount Retention With
PCB Mount Retention Type Hold-Down
PCB Mount Alignment Without
Contact Retention Type Within Housing Locking Lance
Mating Retention With
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Quantity 26
Packaging Method Tube, Tube/Box
実装方法 Tube, Tube/Box
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C
Reflow solder capable to 260°C
Status: Active
Product Code: 6258
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series; Connector Shroud:Shrouded; Gender:Header RoHS Compliant: No | Newark Electronics
  • Conn Shrouded Header HDR 7 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
  • 07 MTE HDR SRRA LATCH W/HLDWN | Allied Electronics & Automation
  • Conn Shrouded Header HDR 7 POS 2.54mm Solder RA Thru-Hole Tube | Avnet Europe
  • 07 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 2.54 mm PCB Mount Header Right Angle Wire-to-Board 7 | Header & Receptacle | Part Number: 103673-6 | Internal Number: 103673-6 | 2.54 mm | TE Connectivity | TE Store
  • AMPMODU 7 Position Through-Hole Single Row Right Angle Latching PCB Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103673-6?

Additional datasheets, footprints and schematics for 103673-6 are listed in our Part Details tab. You can also find the 103673-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103673-6 in the Pricing & Inventory tab next to part details. You can view 103673-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103673-6 fall under?

The 103673-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103673-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103673-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 103673-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103673-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 103673-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103673-6 often in real-time on the comparison pages.

What if I can't find stock of 103673-6?

You can fill out our help required form which you can use to request a quote for 103673-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103673-6

Loading...
Loading Results for 103673-6
We use cookies to improve your experience. See our privacy policy.
Okay