103672-6 Part Information

Details for 103672-6 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Part Specifications

PCB Mount Orientation Right Angle
Number of Positions 7
Number of Rows 1
PCB Contact Termination Area Plating Material Finish Bright
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 2.54µm, 100µin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 100µin, 2.54µm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Retention Within Housing With
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
PCB Thickness (Recommended) .062in, 1.57mm
Connector Height 13.59mm, .535in
Connector Length 20.32mm, .8in
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 13.59mm
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Dielectric Withstanding Voltage (Max) 600V
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Mating Retention With
PCB Mount Retention Type Hold-Down
PCB Mount Alignment Without
PCB Mount Retention With
Strain Relief Without
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube/Box, Tube
Packaging Quantity 26
実装方法 Tube/Box, Tube
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
Reflow solder capable to 260°C
Status: Active
Product Code: 6258
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 07 MTE HDR SRRA LATCH W/HLDWN ROHS COMPLIANT: NO | Newark Electronics
  • Conn Shrouded Header HDR 7 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
  • 07 MTE HDR SRRA LATCH W/HLDWN | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103672-6?

Additional datasheets, footprints and schematics for 103672-6 are listed in our Part Details tab. You can also find the 103672-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103672-6 in the Pricing & Inventory tab next to part details. You can view 103672-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103672-6 fall under?

The 103672-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103672-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103672-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 103672-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103672-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Allied Electronics & Automation have stock available or on a lead time for 103672-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103672-6 often in real-time on the comparison pages.

What if I can't find stock of 103672-6?

You can fill out our help required form which you can use to request a quote for 103672-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103672-6

Loading...
Loading Results for 103672-6
We use cookies to improve your experience. See our privacy policy.
Okay