103669-8 Part Information

Details for 103669-8 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Part Specifications

Number of Rows 1
Number of Positions 9
PCB Mount Orientation Vertical
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
Mating Post Length .23in, 5.84mm
Contact Retention Within Housing With
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 100µin, 2.54µm
Contact Base Material Brass
Contact Type Pin
Connector Length 1in, 25.4mm
Connector Height 13.59mm, .535in
PCB Thickness (Recommended) .027 – .08in, .69mm
Row-to-Row Spacing 2.54mm, .1in
コネクタの高さ 13.59mm
Insulation Resistance 5000MΩ
Termination Resistance 15mΩ
Dielectric Withstanding Voltage (Max) 600V
Housing Material Thermoplastic
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Mating Retention With
PCB Mount Alignment Without
PCB Mount Retention With
Contact Retention Type Within Housing Locking Lance
Strain Relief Without
PCB Mount Retention Type Hold-Down
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube, Tube/Box
Packaging Quantity 21
実装方法 Tube/Box, Tube
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
Reflow solder capable to 260°C
Status: Active
Product Code: 6256
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • 09 MTE HDR SRST LATCH W/HLDWN | Newark Electronics
  • Conn Shrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America
  • TE; IND Devices; Rectangular/PCB Connectors; 09 MTE HDR SRST LATCH W/HLDWN | Allied Electronics & Automation
  • Conn Shrouded Header HDR 9 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103669-8?

Additional datasheets, footprints and schematics for 103669-8 are listed in our Part Details tab. You can also find the 103669-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103669-8 in the Pricing & Inventory tab next to part details. You can view 103669-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103669-8 fall under?

The 103669-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 103669-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103669-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 103669-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103669-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 103669-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103669-8 often in real-time on the comparison pages.

What if I can't find stock of 103669-8?

You can fill out our help required form which you can use to request a quote for 103669-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 103669-8

Loading...
Loading Results for 103669-8
We use cookies to improve your experience. See our privacy policy.
Okay