Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EAKJ-12A/1XU-1XU-(S5) |
No distributors results available
Number of Cores | 1 |
---|---|
Voltage Class | ≤ 12kV |
Standard Pack | 18 |
Technology | Heat Shrink |
Mechanical Lug Included (Conductor) | No |
Shelf Life | No Limitation |
Connector Type | Crimp |
Mechanical Connectors Included | No |
Compression Lug Included (Conductor) | No |
Product Family | EAKJ |
Mechanical Lug Included (Shield) | No |
Insulation | Plastic |
Cable Shield Style | Wire |
Compression Lug Included (Shield) | No |
Where can I find additional details, specifications and documents for a 103663-005?
Additional datasheets, footprints and schematics for 103663-005 are listed on our Part Details page. You can also find images and similar parts to 103663-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103663-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103663-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103663-005 fall under?
The 103663-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 103663-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103663-005 you can contact the distributor directly for product support, shipping queries etc.
Is the 103663-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103663-005 have stock available?
There is no stock from authorised distributors for 103663-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103663-005 often in real-time on the comparison pages.
What if I can't find stock of 103663-005?
You can fill out our help required form which you can use to request a quote for 103663-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.