Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
No stock
|
Buy Now | |
TE Store
from US$1.98
|
904
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
183
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$0.88
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.604mm |
Connector Length | 25.27mm, .99in |
Connector Height | .26in, 6.604mm |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Plug |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -65 – 105°C |
09 MTE SHRD PIN HSG SR LATCH Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 9 | Wire-To-Board Connector Assembly & Housing | Part Number: 103653-8 | Internal Number: 103653-8 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings PIN ASSEMBLY 9P | Rapid Electronics |
TE Connectivity - AMP Connector 09 MTE SHRD PIN HSG SR LATCH | Distrelec |
Wire-Board Connector, Plug, 9Pos, 2.54Mm | Newark Electronics |
Conn Housing PL 9 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing 2.54mm, 9 Way, 1Row Male, Straight, AMPMODU MTE Series | TE Connectivity 103653-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AMPMODU MTE Pin Contacts |
No. of Positions | 9Ways |
Where can I find additional details, specifications and documents for a 103653-8?
Additional datasheets, footprints and schematics for 103653-8 are listed on our Part Details page. You can also find images and similar parts to 103653-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103653-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103653-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103653-8 fall under?
The 103653-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103653-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103653-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 103653-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103653-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 103653-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103653-8 often in real-time on the comparison pages.
What if I can't find stock of 103653-8?
You can fill out our help required form which you can use to request a quote for 103653-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.