Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-0962-00 |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
2,910
in stock
|
Buy Now | |
element14
from US$0.63
|
25,343
in stock
|
Buy Now | |
Sager
from US$0.34
|
19,052
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
18,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
14,850
in stock
|
Buy Now | |
Farnell
from US$0.41
|
14,850
in stock
|
Buy Now | |
Boersig
from US$0.36
|
14,111
in stock
|
Buy Now | |
Heilind Electronics
from US$0.49
|
11,492
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
10,070
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
7,417
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
7,070
in stock
|
Buy Now | |
Powell Electronics
from US$0.46
|
5,789
in stock
|
Buy Now | |
TE Store
from US$0.79
|
3,680
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.49
|
1,705
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
554
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.604mm |
Connector Height | 6.604mm, .26in |
Connector Length | .39in, 10.03mm |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Detent Latching |
For Use With | Header |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Plug |
Connector Type | Housing |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
HOUSING, PIN, 3WAY | element14 |
Headers & Wire Housings PIN ASSEMBLY 3P | Sager |
Wire-To-Board Connector, Ampmodu Mte Series, Crimp, Plug, 3, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 103653-2 | Newark Electronics |
Headers&Wire Housings PIN ASSEMBLY 3P | Rapid Electronics |
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
TE Connectivity - AMP Connector 03 MTE SHRD PIN HSG SR LATCH | Distrelec |
03 MTE SHRD PIN HSG SR LATCH Connector Product Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .1 in Housing Plug Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 103653-2 | Internal Number: 103653-2 | Alias Number: 010-0962-00 | .1" | TE Connectivity | TE Store |
3 way MTE Pin Housing | RS |
AMPMODU 3 Position 2.54 mm Pitch Single Row Polarized Unloaded Housing | Future Electronics |
PCB Housing, Thermoplastic, 1 Row, Pin 0.1 in, UL 94V-0, 3, AMPMODU MTE Series | TE Connectivity 103653-2 | RS Americas |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Plug |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Lead Spacing | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 103653-2?
Additional datasheets, footprints and schematics for 103653-2 are listed on our Part Details page. You can also find images and similar parts to 103653-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103653-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103653-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103653-2 fall under?
The 103653-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103653-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103653-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 103653-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103653-2 have stock available?
Authorised distributors including element14, Sager, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 103653-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103653-2 often in real-time on the comparison pages.
What if I can't find stock of 103653-2?
You can fill out our help required form which you can use to request a quote for 103653-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.