103648-5 PCB Connectors by TE Connectivity

06 MTE RCPT HSG SR RIB .100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Newark
Newark
from US$1.02
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.75
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
-
Buy Now
Logo for Boersig
Boersig
from US$0.84
-
Buy Now
Logo for TE Store
TE Store
from US$2.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
Contact Layout Inline
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Row-to-Row Spacing 2.54mm, .1in
Connector Height 2.24mm, .098in
コネクタの高さ 2.24mm
Connector Length 15.18mm, .6in
Dielectric Withstanding Voltage (Max) 600VACrms
Operating Voltage 250VAC
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
Housing Entry Configuration Both Ends Closed
UL Flammability Rating UL 94V-0
For Use With Header
Comment Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts.
実装方法 Package
Packaging Quantity 1
Packaging Method Package
Glow Wire Rating Standard Part - Not Glow Wire
Connector Type Housing
Connector Style Receptacle
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC), Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America
TE | RS Americas
Special Order: 06 MTE RCPT HSG SR RIB .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 103648-5 | Internal Number: 103648-5 | .1" | TE Connectivity | TE Store


103648-5 . Unknown Parts by Unknown

06 MTE RCPT HSG SR RIB .100CL

Status: Unknown
Series: AMPMODU MTE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 6Contacts
Gender Receptacle
Product Range AMPMODU MTE Series
Contact Termination Type -
No. of Rows 1Rows
Contact Plating -
Contact Material -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103648-5?

Additional datasheets, footprints and schematics for 103648-5 are listed on our Part Details page. You can also find images and similar parts to 103648-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103648-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103648-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103648-5 fall under?

The 103648-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 103648-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103648-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 103648-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103648-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 103648-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103648-5 often in real-time on the comparison pages.

What if I can't find stock of 103648-5?

You can fill out our help required form which you can use to request a quote for 103648-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay