Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$2.18
|
11,458
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Length | .5in, 12.64mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .098in, 2.24mm |
コネクタの高さ | 2.24mm |
Dielectric Withstanding Voltage (Max) | 600VACrms |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
For Use With | Header |
Comment | Refer to AMPMODU contacts for crimp snap-in replacement receptacle or pin contacts. |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Operating Temperature Range | -65 – 105°C |
05 MTE RCPT HSG SR RIB .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 103648-4 | Internal Number: 103648-4 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 5 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 5 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Cable Mount IDC Socket, 5 Way, 1 Row, 2.54mm Pitch, AMPMODU MTE Series | TE Connectivity 103648-4 | RS Americas |
CONNECTOR, HOUSING, RCPT, 5POS, 1ROW | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | AMPMODU MTE Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 103648-4?
Additional datasheets, footprints and schematics for 103648-4 are listed on our Part Details page. You can also find images and similar parts to 103648-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103648-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103648-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103648-4 fall under?
The 103648-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103648-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103648-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103648-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103648-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 103648-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103648-4 often in real-time on the comparison pages.
What if I can't find stock of 103648-4?
You can fill out our help required form which you can use to request a quote for 103648-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.