Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 407161207 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.23
|
1,011
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
1,011
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
1,011
in stock
|
Buy Now | |
Farnell
from US$2.23
|
820
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 3A |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Connector Length | 1in, 25.4mm |
Connector Height | 13.59mm, .535in |
コネクタの高さ | 13.59mm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage (Max) | 600V |
Insulation Resistance | 5000MΩ |
Termination Resistance | 15mΩ |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tube/Box, Tube |
Packaging Quantity | 22 |
実装方法 | Tube, Tube/Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings LTCH HDR W/O SWAGE 9 | Rapid Electronics |
TE Connectivity 09 MTE HDR SRST LATCH .100CL Board Conne | Distrelec |
CONN, HEADER, 9POS, 1ROW, 2.54MM, TH | Farnell |
TE | RS Americas |
Conn, Header, 9Pos, 1Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 103638-8?
Additional datasheets, footprints and schematics for 103638-8 are listed on our Part Details page. You can also find images and similar parts to 103638-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103638-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103638-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103638-8 fall under?
The 103638-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103638-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103638-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 103638-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103638-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 103638-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103638-8 often in real-time on the comparison pages.
What if I can't find stock of 103638-8?
You can fill out our help required form which you can use to request a quote for 103638-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.