Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
103605-000,
8-1190757-1 |
Adapter Entry Size | 4 |
---|---|
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 21 |
Material | Aluminum |
Color | Olive Drab |
Cable Entry Diameter | .2 – 6.4mm, .01 – .25in |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Connector Detail Specification Number | MS3111, MS3110, MS3120, MS3126, MS3116, MS3128, MS3121 |
Connector General Specification Number | MIL-DTL-26482 Series 1/Class E,F,J,P |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Connector Shell Size | 12 |
Style | Tinel-Lock Adapter |
Termination Device Included | TR04BI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR21AB00-1204BI | Sager |
Where can I find additional details, specifications and documents for a 103605-000?
Additional datasheets, footprints and schematics for 103605-000 are listed on our Part Details page. You can also find images and similar parts to 103605-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103605-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103605-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103605-000 fall under?
The 103605-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 103605-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103605-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 103605-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103605-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 103605-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103605-000 often in real-time on the comparison pages.
What if I can't find stock of 103605-000?
You can fill out our help required form which you can use to request a quote for 103605-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.