Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Kit Type | Industrial |
---|---|
Kit Contents | Han Ex 4A Size 3A Plug & Receptacle Housings Inserts & Hoods |
Product Range | - |
Conn, Rect, Heavy Duty,4A Quick Lock Set, Han-Ex Ser, IP67,Zinc Die Cast, Silver Cnt | HARTING 10 36 004 0003 | RS Americas |
Connector: HDC | Transfer Multisort Elektronik |
Han Ex 4A Quick Lock Set | RS |
Rect Power Kit, Housing/Insert/Hood | Newark Electronics |
Han Ex 4A-QL Set agg/gg-M20 | Boersig |
10360040003 Harting Han EX Komplettset 4A Anbau- und Tüllengehäuse gerade, 1xM20 | Stecker Express |
Where can I find additional details, specifications and documents for a 10360040003?
Additional datasheets, footprints and schematics for 10360040003 are listed on our Part Details page. You can also find images and similar parts to 10360040003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10360040003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10360040003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10360040003 fall under?
The 10360040003 is listed under Cable Leads & Connectors > Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to 10360040003 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10360040003 you can contact the distributor directly for product support, shipping queries etc.
Is the 10360040003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10360040003 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, RS, Newark Electronics and Boersig have stock available or on a lead time for 10360040003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10360040003 often in real-time on the comparison pages.
What if I can't find stock of 10360040003?
You can fill out our help required form which you can use to request a quote for 10360040003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.