Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Strain Relief | With |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
20 Modiv Hsg W/Str Rlf Dr .100 |Amp Te Connectivity 103583-1 | Newark Electronics |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 103583-1?
Additional datasheets, footprints and schematics for 103583-1 are listed on our Part Details page. You can also find images and similar parts to 103583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103583-1 fall under?
The 103583-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 103583-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 103583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103583-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 103583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103583-1 often in real-time on the comparison pages.
What if I can't find stock of 103583-1?
You can fill out our help required form which you can use to request a quote for 103583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.