Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Bandolier Square Post |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Comment | Posts can be applied using Hand Tool 91419-1., The Bandolier Insertion head can be used on the Comp-U-Serter II machine or the Modular Insertion System Bench machine. |
Packaging Quantity | 20000 |
Packaging Method | Reel |
実装方法 | Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 125°C |
Mach Apl Band W/Post Sn Rohs Compliant: No |Amp Te Connectivity 103577-7 | Newark Electronics |
Contact PIN Solder ST Thru-Hole Reel | Avnet America |
Connector, AMPMODU, Mach Apl Band W/Post Sn | TE Connectivity 103577-7 | RS Americas |
Where can I find additional details, specifications and documents for a 103577-7?
Additional datasheets, footprints and schematics for 103577-7 are listed on our Part Details page. You can also find images and similar parts to 103577-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103577-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103577-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103577-7 fall under?
The 103577-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 103577-7 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103577-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 103577-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103577-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 103577-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103577-7 often in real-time on the comparison pages.
What if I can't find stock of 103577-7?
You can fill out our help required form which you can use to request a quote for 103577-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.