103575-000 Hook Up Wire by TE Connectivity

FLHTC0311-24-4

Status: Active
Series: -
RoHS: Unknown
Aliases: 103575-000,
8-1198210-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$1.93
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for Sager
Sager
from US$0.19
-
Buy Now

Specifications

Weight 2.76kg/km
Wire Color Yellow
Insulation Material Radiation-Crosslinked, Modified ETFE
Conductor Material Tin-Plated Copper
Number of Strands 19
Number of Conductors 1
Conductor Diameter .6mm, .024in
Cable Insulation Thickness .152mm, .006in
Wire Size 24AWG, .2mm²
Wire Diameter .92mm, .0365in
Overall Outside Diameter Range .035 – .038in, .89 – .96mm
Overall Outside Diameter 1.17mm, .0461in
Strand Size 36AWG
Conductor Size 24AWG
Voltage Rating 600V
Resistance (Max) 25.4 Ω/1000 ft @ 68°F
Cable Style Stranded, Primary
Cable Type FlexLite HT
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 200°C

Alternative Descriptions

Hook-up Wire | Avnet America
Hook-up Wire FLHTC0311-24-4 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 103575-000?

Additional datasheets, footprints and schematics for 103575-000 are listed on our Part Details page. You can also find images and similar parts to 103575-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 103575-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103575-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 103575-000 fall under?

The 103575-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 103575-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 103575-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 103575-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 103575-000 have stock available?

Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 103575-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 103575-000 often in real-time on the comparison pages.

What if I can't find stock of 103575-000?

You can fill out our help required form which you can use to request a quote for 103575-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay