Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.02
|
262
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
262
in stock
|
Buy Now | |
Rapid Electronics
from US$4.07
|
262
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
262
in stock
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
RS Americas
from US$4.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Base Material | Copper-Nickel-Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Mating Post Length | .32in, 8.13mm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR16455, UL E28476 |
Approved Standards | UL E28476, CSA LR16455 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Panel Mount Feature | Without |
Strain Relief | Without |
Packaging Method | Carton |
Packaging Quantity | 200 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .25in, 6.35mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | Yes |
Headers & Wire Housings 10 Hdr Drst Unshrd A/Pin |Amp Te Connectivity 103542-4 | Newark Electronics |
Headers&Wire Housings 10 HDR DRST UNSHRD A/PIN | Rapid Electronics |
TE Connectivity 10 MODII HDR DRST UNSHRD A/PIN Board Connector 10 Contact(s) 2 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Unshrouded Header HDR 10 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
10 MODII HDR DRST UNSHRD A/PIN | TE Connectivity 103542-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Nickel Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 103542-4?
Additional datasheets, footprints and schematics for 103542-4 are listed on our Part Details page. You can also find images and similar parts to 103542-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 103542-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 103542-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 103542-4 fall under?
The 103542-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 103542-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 103542-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 103542-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 103542-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 103542-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 103542-4 often in real-time on the comparison pages.
What if I can't find stock of 103542-4?
You can fill out our help required form which you can use to request a quote for 103542-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.